Laird Technologies SPLIT/ROUND W/PLASTIC CASE/BLA 28A2025-0A2

Description
SPLIT/ROUND W/PLASTIC CASE/BLA
Request a Quote Datasheet
Description
SPLIT/ROUND W/PLASTIC CASE/BLA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPLIT/ROUND W/PLASTIC CASE/BLA - 28A2025-0A2 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLIT/ROUND W/PLASTIC CASE/BLA
28A2025-0A2
SPLIT/ROUND W/PLASTIC CASE/BLA 28A2025-0A2
SPLIT/ROUND W/PLASTIC CASE/BLA

SPLIT/ROUND W/PLASTIC CASE/BLA

Buy Now
Split Core Ferrite, 6.45Mm, 320 Ohm; Outer Diameter Laird - 67W0673 - Newark, An Avnet Company
Chicago, IL, United States
Split Core Ferrite, 6.45Mm, 320 Ohm; Outer Diameter Laird
67W0673
Split Core Ferrite, 6.45Mm, 320 Ohm; Outer Diameter Laird 67W0673
SPLIT CORE FERRITE, 6.45MM, 320 OHM; Outer Diameter:-; Length:32.5mm; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:320ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Diameter Max:6.45mm RoHS Compliant: Yes

SPLIT CORE FERRITE, 6.45MM, 320 OHM; Outer Diameter:-; Length:32.5mm; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:320ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Diameter Max:6.45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number 28A2025-0A2 67W0673
Product Name SPLIT/ROUND W/PLASTIC CASE/BLA Split Core Ferrite, 6.45Mm, 320 Ohm; Outer Diameter Laird
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Petroleum pressure-bearing connector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Oil,gas
Performance Features Insulator,Withstand voltage,high temperature pressure bearing
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details