Laird Technologies Cable Ferrites 28A2025-000

Description
Hinged (Snap On) Ferrite Core ID OD Length
Request a Quote Datasheet
Description
Hinged (Snap On) Ferrite Core ID OD Length
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 28A2025-000-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
28A2025-000-ND
Cable Ferrites 28A2025-000-ND
Hinged (Snap On) Ferrite Core ID OD Length

Hinged (Snap On) Ferrite Core ID OD Length

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 28A2025-000-ND
Product Name Cable Ferrites
Impedance 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176745-4 - TE Connectivity
Specs
Impedance 9 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0.0006uH 250MHz 1A Inductor and Choke - 71-0201DS-0N6XKEW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details