Laird Technologies Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores 28A1507-0A2

Description
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Request a Quote Datasheet
Description
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores - 28A1507-0A2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
28A1507-0A2
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores 28A1507-0A2
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Buy Now
Split Core Ferrite, 7Mm, 123 Ohm; Outer Diameter Laird - 67W0670 - Newark, An Avnet Company
Chicago, IL, United States
Split Core Ferrite, 7Mm, 123 Ohm; Outer Diameter Laird
67W0670
Split Core Ferrite, 7Mm, 123 Ohm; Outer Diameter Laird 67W0670
SPLIT CORE FERRITE, 7MM, 123 OHM; Outer Diameter:15mm; Length:18mm; Inner Diameter:7mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:123ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Diameter Max:7mm RoHS Compliant: Yes

SPLIT CORE FERRITE, 7MM, 123 OHM; Outer Diameter:15mm; Length:18mm; Inner Diameter:7mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:123ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Diameter Max:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number 28A1507-0A2 67W0670
Product Name Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores Split Core Ferrite, 7Mm, 123 Ohm; Outer Diameter Laird
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Wire bonding Capillary -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ion Repeller Ceramic Tube -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Immersion Tube or Sheath
Applications For critical ion repeller and repeller insulator assemblies
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details