Laird Technologies Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores 28A0640-0A2

Description
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Request a Quote Datasheet
Description
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores - 28A0640-0A2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
28A0640-0A2
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores 28A0640-0A2
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Buy Now
Filters - Cable Ferrites - 28A0640-0A2 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
28A0640-0A2
Filters - Cable Ferrites 28A0640-0A2
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1328589-28A0640-0A2 Category: Filters>Cable Ferrites Packaging: Tray Type: Round Length: 1.636" (41.55mm) Standard Package: 45 Mounting: Free Hanging Material: 28 Impedance @ Frequency: 240Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.357" Dia (9.07mm) Outer Dimension: 0.849" W x 0.790" H (21.57mm x 20.07mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Other Part Number: 240-2066,28A06400A2 RoHS Status: ROHS3 Compliant

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 1328589-28A0640-0A2
Category: Filters>Cable Ferrites
Packaging: Tray
Type: Round
Length: 1.636" (41.55mm)
Standard Package: 45
Mounting: Free Hanging
Material: 28
Impedance @ Frequency: 240Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 0.357" Dia (9.07mm)
Outer Dimension: 0.849" W x 0.790" H (21.57mm x 20.07mm)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Other Part Number: 240-2066,28A06400A2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Split Core Ferrite, 8.95Mm, 240 Ohm; Outer Diameter Laird - 67W0668 - Newark, An Avnet Company
Chicago, IL, United States
Split Core Ferrite, 8.95Mm, 240 Ohm; Outer Diameter Laird
67W0668
Split Core Ferrite, 8.95Mm, 240 Ohm; Outer Diameter Laird 67W0668
SPLIT CORE FERRITE, 8.95MM, 240 OHM; Outer Diameter:20.07mm; Length:41.55mm; Inner Diameter:9.07mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:240ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Diameter Ma RoHS Compliant: Yes

SPLIT CORE FERRITE, 8.95MM, 240 OHM; Outer Diameter:20.07mm; Length:41.55mm; Inner Diameter:9.07mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:240ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Diameter Ma RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Industrial Ceramic Materials Industrial Ceramic Materials Electroceramics
Product Number 28A0640-0A2 28A0640-0A2 67W0668
Product Name Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores Filters - Cable Ferrites Split Core Ferrite, 8.95Mm, 240 Ohm; Outer Diameter Laird
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details