Laird Technologies SNAP-ON FERRITE CABLE CORES 28A0593-0A2

Description
SNAP-ON FERRITE CABLE CORES
Request a Quote Datasheet
Description
SNAP-ON FERRITE CABLE CORES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SNAP-ON FERRITE CABLE CORES - 28A0593-0A2 - Heilind Electronics, Inc.
Wilmington, MA, United States
SNAP-ON FERRITE CABLE CORES
28A0593-0A2
SNAP-ON FERRITE CABLE CORES 28A0593-0A2
SNAP-ON FERRITE CABLE CORES

SNAP-ON FERRITE CABLE CORES

Buy Now
Split Core Ferrite, 6.5Mm, 407 Ohm; Outer Diameter Laird - 67W0667 - Newark, An Avnet Company
Chicago, IL, United States
Split Core Ferrite, 6.5Mm, 407 Ohm; Outer Diameter Laird
67W0667
Split Core Ferrite, 6.5Mm, 407 Ohm; Outer Diameter Laird 67W0667
SPLIT CORE FERRITE, 6.5MM, 407 OHM; Outer Diameter:18.75mm; Length:52.91mm; Inner Diameter:6.75mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:407ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Diameter Max: RoHS Compliant: Yes

SPLIT CORE FERRITE, 6.5MM, 407 OHM; Outer Diameter:18.75mm; Length:52.91mm; Inner Diameter:6.75mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:407ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Diameter Max: RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number 28A0593-0A2 67W0667
Product Name SNAP-ON FERRITE CABLE CORES Split Core Ferrite, 6.5Mm, 407 Ohm; Outer Diameter Laird
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length - A1429-4-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
ESD Safe Tweezer -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Ceramics for Metering Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details