Laird Technologies Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores 28A0592-0A2

Description
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Request a Quote Datasheet
Description
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores - 28A0592-0A2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
28A0592-0A2
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores 28A0592-0A2
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Buy Now
Split Core Ferrite, 4.4Mm, 511 Ohm; Outer Diameter Laird - 67W0666 - Newark, An Avnet Company
Chicago, IL, United States
Split Core Ferrite, 4.4Mm, 511 Ohm; Outer Diameter Laird
67W0666
Split Core Ferrite, 4.4Mm, 511 Ohm; Outer Diameter Laird 67W0666
SPLIT CORE FERRITE, 4.4MM, 511 OHM; Outer Diameter:18.75mm; Length:53.39mm; Inner Diameter:5.04mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:572ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Diameter Max: RoHS Compliant: Yes

SPLIT CORE FERRITE, 4.4MM, 511 OHM; Outer Diameter:18.75mm; Length:53.39mm; Inner Diameter:5.04mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:572ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Diameter Max: RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number 28A0592-0A2 67W0666
Product Name Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores Split Core Ferrite, 4.4Mm, 511 Ohm; Outer Diameter Laird
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details
Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details