Laird Technologies Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores 28A0434-0A2

Description
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Request a Quote Datasheet
Description
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores - 28A0434-0A2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
28A0434-0A2
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores 28A0434-0A2
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Buy Now
Filters - Cable Ferrites - 28A0434-0A2 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
28A0434-0A2
Filters - Cable Ferrites 28A0434-0A2
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1328118-28A0434-0A2 Category: Filters>Cable Ferrites Packaging: Tray Type: Round Length: 1.694" (43.03mm) Standard Package: 88 Mounting: Free Hanging Material: 28 Impedance @ Frequency: 277Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.214" Dia (5.44mm) Outer Dimension: 0.579" Dia (14.71mm) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Other Part Number: 240-2344,28A04340A2 RoHS Status: ROHS3 Compliant

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 1328118-28A0434-0A2
Category: Filters>Cable Ferrites
Packaging: Tray
Type: Round
Length: 1.694" (43.03mm)
Standard Package: 88
Mounting: Free Hanging
Material: 28
Impedance @ Frequency: 277Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 0.214" Dia (5.44mm)
Outer Dimension: 0.579" Dia (14.71mm)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Other Part Number: 240-2344,28A04340A2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Split Core Ferrite, 5.05Mm, 277 Ohm; Outer Diameter Laird - 67W0665 - Newark, An Avnet Company
Chicago, IL, United States
Split Core Ferrite, 5.05Mm, 277 Ohm; Outer Diameter Laird
67W0665
Split Core Ferrite, 5.05Mm, 277 Ohm; Outer Diameter Laird 67W0665
SPLIT CORE FERRITE, 5.05MM, 277 OHM; Outer Diameter:14.71mm; Length:43.03mm; Inner Diameter:5.44mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:277ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Diameter Ma RoHS Compliant: Yes

SPLIT CORE FERRITE, 5.05MM, 277 OHM; Outer Diameter:14.71mm; Length:43.03mm; Inner Diameter:5.44mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:277ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Diameter Ma RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Industrial Ceramic Materials Industrial Ceramic Materials Electroceramics
Product Number 28A0434-0A2 28A0434-0A2 67W0665
Product Name Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores Filters - Cable Ferrites Split Core Ferrite, 5.05Mm, 277 Ohm; Outer Diameter Laird
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire - A1429-6-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Shaft and Sleeve -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details