Eccostock HiK500F is a low loss plastic material designed for high temperature applications, with an adjusted dielectric constant that can reach up to 30. It operates effectively within a temperature range of -56 to 204 °C (-69 to 400 °F) and exhibits low moisture absorption and outgassing properties, making it suitable for space applications. The material features a dielectric strength greater than 300 volts/mil, a dissipation factor of less than 0.002 in the 1 to 10 GHz range, and a volume resistivity exceeding 10^14 ohm-cm. Eccostock HiK500F is primarily utilized for reducing the size of waveguides, cavity tuning probes, patch antennas, and dielectric lens antennas. It is available in various dielectric constants and dimensions, including sheets, rods, and bars, with thicknesses ranging from 0.64 cm to 7.62 cm. The material must be machined with diamond blades, as carbide tools may break due to its hardness.
RF EMI Absorbing Sheet ECCOSTOCK® HIK500F 12.008" (305.00mm) X 12.008" (305.00mm) X
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Radar Absorbing Materials |
| Product Number | 27365187 |
| Product Name | RFI and EMI - Shielding and Absorbing Materials |