Laird Technologies Ferrite Cores 25T0155-10P

Description
"Parylene 25 Ferrite Core Toroid Type Length Width 0.155"" (3.94mm) Diameter 0.050"" (1.27mm) Height"
Request a Quote Datasheet
Description
"Parylene 25 Ferrite Core Toroid Type Length Width 0.155"" (3.94mm) Diameter 0.050"" (1.27mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 240-2955-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
240-2955-ND
Ferrite Cores 240-2955-ND
"Parylene 25 Ferrite Core Toroid Type Length Width 0.155"" (3.94mm) Diameter 0.050"" (1.27mm) Height"

"Parylene 25 Ferrite Core Toroid Type Length Width 0.155"" (3.94mm) Diameter 0.050"" (1.27mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 240-2955-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 2126659P - RS Components, Ltd.
Specs
Core Shape RM 12
Core Material N41
Inductance 1000 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores - High Flux Cores - 0058537A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 104 nH
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details