Laird Technologies RFI and EMI - Contacts, Fingerstock and Gaskets 2416004700

Description
SLMT,STR,SNSAT,USFT .110X.320X.1
Description
SLMT,STR,SNSAT,USFT .110X.320X.1

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - 2416004700 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Contacts, Fingerstock and Gaskets
2416004700
RFI and EMI - Contacts, Fingerstock and Gaskets 2416004700
SLMT,STR,SNSAT,USFT .110X.320X.1

SLMT,STR,SNSAT,USFT .110X.320X.1

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Electrodes and Electrode Materials
Product Number 2416004700
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Cadmium Anode - 3010A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 2" Diameter Balls
OD / Width 2 inch (50.8 mm)
View Details