Laird Technologies RFI and EMI - Shielding and Absorbing Materials 2240-.25

Description
RF EMI Absorbing Sheet Q-Zorb Silicone Elastomer Pressure Sensitive Adhesive (PSA) 12.000" (304.80mm) X 12.000" (304.80mm) X 0.060" (1.52mm)
Description
RF EMI Absorbing Sheet Q-Zorb Silicone Elastomer Pressure Sensitive Adhesive (PSA) 12.000" (304.80mm) X 12.000" (304.80mm) X 0.060" (1.52mm)
Datasheet
Datasheet Summary
Powered by GS/AI

Q-ZORB PN 2240-.25 is a flexible elastomeric magnetic absorbing material designed for effective surface current attenuation and electromagnetic interference (EMI) reduction. This product measures 12,Äù x 12,Äù and has a nominal thickness of 0.060,Äù. It is suitable for broadband applications and can be utilized in cavities to lower the Q factor, thereby suppressing EMI. The material is tough and flexible, allowing for die-cutting into various shapes for specific applications. It can be easily bonded using contact adhesives or comes with a pressure-sensitive acrylic adhesive (PSA) for straightforward installation. The product is rated for excellent performance in millimeter wave applications and is well-suited for outdoor use, withstanding direct environmental exposure. Additionally, it has a fire retardant rating of UL-V0 and offers good general weather and chemical resistance.

Datasheet Summary
Powered by GS/AI

Q-ZORB PN 2240-.25 is a flexible elastomeric magnetic absorbing material designed for effective surface current attenuation and electromagnetic interference (EMI) reduction. This product measures 12,Äù x 12,Äù and has a nominal thickness of 0.060,Äù. It is suitable for broadband applications and can be utilized in cavities to lower the Q factor, thereby suppressing EMI. The material is tough and flexible, allowing for die-cutting into various shapes for specific applications. It can be easily bonded using contact adhesives or comes with a pressure-sensitive acrylic adhesive (PSA) for straightforward installation. The product is rated for excellent performance in millimeter wave applications and is well-suited for outdoor use, withstanding direct environmental exposure. Additionally, it has a fire retardant rating of UL-V0 and offers good general weather and chemical resistance.

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Shielding and Absorbing Materials - 2240-.25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Shielding and Absorbing Materials
2240-.25
RFI and EMI - Shielding and Absorbing Materials 2240-.25
RF EMI Absorbing Sheet Q-Zorb Silicone Elastomer Pressure Sensitive Adhesive (PSA) 12.000" (304.80mm) X 12.000" (304.80mm) X 0.060" (1.52mm)

RF EMI Absorbing Sheet Q-Zorb Silicone Elastomer Pressure Sensitive Adhesive (PSA) 12.000" (304.80mm) X 12.000" (304.80mm) X 0.060" (1.52mm)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Magnetic Shielding
Product Number 2240-.25
Product Name RFI and EMI - Shielding and Absorbing Materials
Shielding Product Absorbing Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Sliding RF Door with EMI and RFI Shielding -  - MarShield
Specs
Shielding Product Custom shielding product
View Details
Shielded Braiding - 1110 Series - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Shielding Product Conduit / Sleeving; Cable Shielding / Shielded Braiding
Form Factor / Shape Tubing
Shielding Material Tinned Copper
View Details
Soft Magnetic Shielding Alloy LE Alloy 49 -  - Leading Edge Metals & Alloys, Inc.
Leading Edge Metals & Alloys, Inc.
Specs
Shielding Product Wire/Cable
Form Factor / Shape Foil/Sheet (optional feature); Plate (optional feature); Round Bar (optional feature)
Shielding Material Nickel-Iron Alloy
View Details
EMI / RFI Braided Shielding -  - Glenair, Inc.
Specs
Shielding Product Conduit / Sleeving; Cable Shielding / Shielded Braiding
Form Factor / Shape Tubing
Shielding Material Stainless Steel, Nickel/Copper, Composite, Tin-Plated Copper, Silver/Copper
View Details