Laird Technologies RFI and EMI - Shielding and Absorbing Materials 21127165

Description
RF EMI Absorbing Sheet ECCOSORB® BSR Silicone Rubber 12.008" (305.00mm) X 12.008" (305.00mm) X 0.050" (1.27mm)
Description
RF EMI Absorbing Sheet ECCOSORB® BSR Silicone Rubber 12.008" (305.00mm) X 12.008" (305.00mm) X 0.050" (1.27mm)
Datasheet
Datasheet Summary
Powered by GS/AI

Eccosorb BSR/MFS is a high-loss, magnetically loaded elastomeric microwave absorber designed for frequencies ranging from 6 GHz to 35 GHz. This silicone-based material is flexible, allowing it to conform to compound curves, and is electrically non-conductive. It exhibits low outgassing properties, making it suitable for applications where reliability and performance are critical, such as in aerospace, military, and space environments. The product has a service temperature range of -40°C to +170°C and features a UL 94 V-0 flame rating. It has a hardness of over 70 Shore A, a density of 4.2 g/cc, and a tensile strength of 5.0 MPa. The material is available in standard sheets measuring 305 x 305 mm with various thickness options, and it can be supplied with or without pressure-sensitive adhesive. Eccosorb BSR/MFS is engineered to reduce surface currents, cavity resonance, and reflections, thereby improving the operation of microwave devices. It is suitable for use in applications such as terminations, loads, attenuators in microwave circuits, and waveguides. The product meets environmental regulations, including RoHS and REACH, making it an environmentally friendly choice for engineers.

Datasheet Summary
Powered by GS/AI

Eccosorb BSR/MFS is a high-loss, magnetically loaded elastomeric microwave absorber designed for frequencies ranging from 6 GHz to 35 GHz. This silicone-based material is flexible, allowing it to conform to compound curves, and is electrically non-conductive. It exhibits low outgassing properties, making it suitable for applications where reliability and performance are critical, such as in aerospace, military, and space environments. The product has a service temperature range of -40°C to +170°C and features a UL 94 V-0 flame rating. It has a hardness of over 70 Shore A, a density of 4.2 g/cc, and a tensile strength of 5.0 MPa. The material is available in standard sheets measuring 305 x 305 mm with various thickness options, and it can be supplied with or without pressure-sensitive adhesive. Eccosorb BSR/MFS is engineered to reduce surface currents, cavity resonance, and reflections, thereby improving the operation of microwave devices. It is suitable for use in applications such as terminations, loads, attenuators in microwave circuits, and waveguides. The product meets environmental regulations, including RoHS and REACH, making it an environmentally friendly choice for engineers.

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Shielding and Absorbing Materials - 21127165 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Shielding and Absorbing Materials
21127165
RFI and EMI - Shielding and Absorbing Materials 21127165
RF EMI Absorbing Sheet ECCOSORB® BSR Silicone Rubber 12.008" (305.00mm) X 12.008" (305.00mm) X 0.050" (1.27mm)

RF EMI Absorbing Sheet ECCOSORB® BSR Silicone Rubber 12.008" (305.00mm) X 12.008" (305.00mm) X 0.050" (1.27mm)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Radar Absorbing Materials
Product Number 21127165
Product Name RFI and EMI - Shielding and Absorbing Materials
Unlock Full Specs
to access all available technical data

Similar Products