Eccosorb MF is a rigid, magnetically loaded epoxy material designed for use as absorbers, attenuators, and terminations in RF applications, particularly in waveguides and coaxial lines. It operates effectively in frequency ranges above 1 GHz and can withstand service temperatures up to 180°C. The material has a density ranging from 1.6 to 4.9 g/cc and exhibits a Shore D hardness of 85. Its tensile strength is measured at 55 MPa, and it has low water absorption of less than 0.3% over 24 hours. Eccosorb MF can be machined to precise dimensions, making it suitable for various applications, including RF filters and high-Q inductor cores. The product is available in standard sheet sizes of 30.5 cm x 30.5 cm with multiple thickness options, as well as rods and bars in various diameters. Custom sizes and configurations can be ordered. The material's properties make it a viable choice for engineers looking for effective RFI and EMI shielding solutions in telecommunications and defense markets.
RF EMI Absorbing Sheet ECCOSORB® MF Epoxy Pressure Sensitive Adhesive (PSA) 12.000" (304.80mm) X 12.000" (304.80mm) X 0.015" (0.38mm)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Radar Absorbing Materials |
| Product Number | 21124161 |
| Product Name | RFI and EMI - Shielding and Absorbing Materials |