Eccosorb BSR/MFS is a high-loss, magnetically loaded elastomeric microwave absorber designed for frequencies ranging from 6 GHz to 35 GHz. This silicone-based material is flexible, allowing it to conform to compound curves, and is electrically non-conductive. It exhibits low outgassing properties, making it suitable for applications where reliability and performance are critical, such as in aerospace, military, and space environments. The product has a service temperature range of -40°C to +170°C and features a UL 94 V-0 flame rating. It has a hardness of over 70 Shore A, a density of 4.2 g/cc, and a tensile strength of 5.0 MPa. The material's low water absorption and high volume resistivity (2 x 10^9 ohm-cm) contribute to its durability and effectiveness in reducing electromagnetic interference (EMI) and improving signal integrity. Eccosorb BSR/MFS is available in standard sheets measuring 305 x 305 mm with various thickness options, and it can be supplied with or without pressure-sensitive adhesive. It is recommended for use in applications such as power amplifiers, oscillators, and waveguides, where it can dampen reflections and improve the operation of microwave devices.
RF EMI Absorbing Sheet ECCOSORB® MFS Silicone Rubber Pressure Sensitive Adhesive (PSA) 12.000" (304.80mm) X 12.000" (304.80mm) X 0.030" (0.76mm)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Radar Absorbing Materials |
| Product Number | 21124160 |
| Product Name | RFI and EMI - Shielding and Absorbing Materials |