Eccosorb MF is a rigid, magnetically loaded epoxy material designed for use as absorbers, attenuators, and terminations in RF applications, particularly in waveguides and coaxial lines. It operates effectively at frequencies greater than 1 GHz and can withstand service temperatures up to 180 °C. The material has a density range of 1.6 to 4.9 g/cc and exhibits a Shore D hardness of 85, with a tensile strength of 55 MPa.
Eccosorb MF can be machined to precise dimensions, making it suitable for various applications, including RF filters and high-Q inductor cores. It is available in standard stock sizes, including sheets, rods, and bars, with various thicknesses and diameters. The material's low water absorption and thermal conductivity of 1.44 W/mK further enhance its utility in demanding environments.
Engineers are advised to conduct application-specific
RF EMI Absorbers ECCOSORB® MF Epoxy Pressure Sensitive Adhesive (PSA) 0.625" (15.88mm) X 12.000" (304.80mm) X
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Radar Absorbing Materials |
| Product Number | 21118377 |
| Product Name | RFI and EMI - Shielding and Absorbing Materials |