Eccosorb MF is a rigid, magnetically loaded epoxy material designed for use as absorbers, attenuators, and terminations in waveguides, coaxial, or stripline applications. It operates effectively in frequency ranges exceeding 1 GHz and can withstand service temperatures up to 180 °C (356 °F). The material has a density ranging from 1.6 to 4.9 g/cc and exhibits a Shore D hardness of 85, with a tensile strength of 55 MPa.
Eccosorb MF is machinable, allowing for customization to meet specific design requirements. It is available in various standard sizes, including sheets, rods, and bars, with thicknesses from 0.32 cm to 7.62 cm. The material demonstrates low water absorption (<0.3%) and has a thermal conductivity of 1.44 W/mK, making it suitable for high-performance applications in commercial telecom and security sectors.
Engineers are advised to conduct application-specific
RF EMI Absorbing Sheet ECCOSORB® MF Epoxy Pressure Sensitive Adhesive (PSA) 12.000" (304.80mm) X 12.000" (304.80mm) X 0.250" (6.35mm)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Radar Absorbing Materials |
| Product Number | 21114173 |
| Product Name | RFI and EMI - Shielding and Absorbing Materials |