LAIRD TECHNOLOGIES
2040001600 -- RF AND WIRELESS - RFI AND EMI - CONTACTS, FINGERSTOCK AND GASKETS
Laird Technologies
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
2040001600
Description
SHLD,STR,BECU,AG
-
Quarktwin Technology Ltd.
Description
SHLD,STR,BECU,AG
Suppliers
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
2040001600
Supplier's Site
RFI and EMI - Contacts, Fingerstock and Gaskets
2040001600
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
Electrodes and Electrode Materials |
|
Product Number
|
2040001600 |
2040001600 |
|
Product Name
|
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets |
RFI and EMI - Contacts, Fingerstock and Gaskets |
|
Type
|
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Dexmet® Corporation, a part of PPG’s engineered materials division
OD / Width
12 to 48 inch (305 to 1219 mm)
Thickness
0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Anode / Anode Material
Shape / Form
1/4" x 3/4" Pellets
Length
0.7500 inch (19.05 mm)
View Details