Laird Technologies Fixed Inductors 1XC0394-0T0-10

Description
15µH Unshielded Wirewound Inductor 9A 16mOhm Radial, Horizontal Cylinder
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 9A 16mOhm Radial, Horizontal Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1XC0394-0T0-10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1XC0394-0T0-10-ND
Fixed Inductors 1XC0394-0T0-10-ND
15µH Unshielded Wirewound Inductor 9A 16mOhm Radial, Horizontal Cylinder

15µH Unshielded Wirewound Inductor 9A 16mOhm Radial, Horizontal Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1XC0394-0T0-10-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-3N3 0201HT-3N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details