Laird Technologies Fixed Inductors 1XC0236-1T0-10

Description
4µH Unshielded Wirewound Inductor 8.5A 7mOhm Radial, Horizontal Cylinder
Request a Quote Datasheet
Description
4µH Unshielded Wirewound Inductor 8.5A 7mOhm Radial, Horizontal Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1XC0236-1T0-10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1XC0236-1T0-10-ND
Fixed Inductors 1XC0236-1T0-10-ND
4µH Unshielded Wirewound Inductor 8.5A 7mOhm Radial, Horizontal Cylinder

4µH Unshielded Wirewound Inductor 8.5A 7mOhm Radial, Horizontal Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1XC0236-1T0-10-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-4N7 026011C-4N7XJRW , 026011C-4N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5777-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details