Laird Technologies RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 0C97043818

Description
CSTR COIL NIE
Description
CSTR COIL NIE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
0C97043818
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 0C97043818
CSTR COIL NIE

CSTR COIL NIE

Supplier's Site
RFI and EMI - Contacts, Fingerstock and Gaskets - 0C97043818 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Contacts, Fingerstock and Gaskets
0C97043818
RFI and EMI - Contacts, Fingerstock and Gaskets 0C97043818
CSTR COIL NIE

CSTR COIL NIE

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 0C97043818 0C97043818
Product Name RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets RFI and EMI - Contacts, Fingerstock and Gaskets
Shape / Form Fingerstock
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Cadmium Anode - 3010A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 2" Diameter Balls
OD / Width 2 inch (50.8 mm)
View Details