Laird Technologies RF Antennas 001-0022

Description
2.4GHz FlexPIFA RF Antenna 2.4GHz ~ 2.5GHz 2dBi MHF4L Adhesive
Request a Quote Datasheet
Description
2.4GHz FlexPIFA RF Antenna 2.4GHz ~ 2.5GHz 2dBi MHF4L Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 001-0022-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
001-0022-ND
RF Antennas 001-0022-ND
2.4GHz FlexPIFA RF Antenna 2.4GHz ~ 2.5GHz 2dBi MHF4L Adhesive

2.4GHz FlexPIFA RF Antenna 2.4GHz ~ 2.5GHz 2dBi MHF4L Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 001-0022-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118788-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details