Laird Technologies RF Antennas 001-0021

Description
2.4GHz, 5.5GHz PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 4.9GHz ~ 5.9GHz 3dBi MHF4L Adhesive
Request a Quote Datasheet
Description
2.4GHz, 5.5GHz PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 4.9GHz ~ 5.9GHz 3dBi MHF4L Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 001-0021-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
001-0021-ND
RF Antennas 001-0021-ND
2.4GHz, 5.5GHz PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 4.9GHz ~ 5.9GHz 3dBi MHF4L Adhesive

2.4GHz, 5.5GHz PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 4.9GHz ~ 5.9GHz 3dBi MHF4L Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 001-0021-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 2400.0 to 5500.0 MHz
Gain 3 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-2G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers