Laird Technologies RF Antennas 001-0015

Description
2.4GHz Flex Notch RF Antenna 2.4GHz ~ 2.48GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
2.4GHz Flex Notch RF Antenna 2.4GHz ~ 2.48GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 001-0015-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
001-0015-ND
RF Antennas 001-0015-ND
2.4GHz Flex Notch RF Antenna 2.4GHz ~ 2.48GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz Flex Notch RF Antenna 2.4GHz ~ 2.48GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
2.4 GHz Rf Antenna - 875-001-0015 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4 GHz Rf Antenna
875-001-0015
2.4 GHz Rf Antenna 875-001-0015
Antennas Antenna 2.4 GHz FlexNotch Product overview: 001-0015 from Ezurio is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-001-0015 can be used for catalog matching and distributor lookup.

Antennas Antenna 2.4 GHz FlexNotch Product overview: 001-0015 from Ezurio is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-001-0015 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Antennas Antennas
Product Number 001-0015-ND 875-001-0015
Product Name RF Antennas 2.4 GHz Rf Antenna
Applications RF Antennas RF Testing
Primary Frequency Range 2400.0 MHz
Gain 2 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data