Laird Technologies WiFi Antennas 001-0014

Description
Antenna, 2.4 GHz FlexPIFA
Request a Quote Datasheet
Description
Antenna, 2.4 GHz FlexPIFA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 2097242 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2097242
WiFi Antennas 2097242
Antenna, 2.4 GHz FlexPIFA

Antenna, 2.4 GHz FlexPIFA

Supplier's Site
WiFi Antennas - 2097243 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2097243
WiFi Antennas 2097243
Antenna, 2.4 GHz FlexPIFA

Antenna, 2.4 GHz FlexPIFA

Supplier's Site
2.4 GHz Rf Antenna - 875-001-0014 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4 GHz Rf Antenna
875-001-0014
2.4 GHz Rf Antenna 875-001-0014
Antennas Antenna 2.4 GHz FlexPIFA Product overview: 001-0014 from Ezurio is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-001-0014 can be used for catalog matching and distributor lookup.

Antennas Antenna 2.4 GHz FlexPIFA Product overview: 001-0014 from Ezurio is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-001-0014 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - 001-0014-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
001-0014-ND
RF Antennas 001-0014-ND
2.4GHz FlexPIFA RF Antenna 2.4GHz ~ 2.48GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz FlexPIFA RF Antenna 2.4GHz ~ 2.48GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Antennas Antennas Antennas
Product Number 2097242 875-001-0014 001-0014-ND
Product Name WiFi Antennas 2.4 GHz Rf Antenna RF Antennas
Applications Modem or Wireless Network RF Testing RF Antennas
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz 2400.0 MHz
Form Factor / Mounting Internal
Connectors U.fl U.FL (UMCC), I-PEX MHF1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - NN01-107 - Quarktwin Technology Ltd.
Specs
Applications UWB
Technology Type Chip
View Details
Multi-Band Antennas - 100796 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 2500.0 to ? MHz
Gain 4.4 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Loop Antenna - Model SAS-563B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details