Laird Connectivity Antennas YS4503

Description
Antennas YAGI,SS,3,450-470MHz ,
Datasheet
Description
Antennas YAGI,SS,3,450-470MHz ,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
YS4503
Antennas YS4503
Antennas YAGI,SS,3,450-470MHz ,

Antennas YAGI,SS,3,450-470MHz ,

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number YS4503
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details