BLUETOOTH MODULE, HCI, EXTERNAL ANT,EDR, VERSION 2.0; Bluetooth Version:Bluetooth 2.0; Supply Voltage Min:3.3V; Supply Voltage Max:7V; Signal Range Max:250m; Data Rate:3Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-86dB
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 23T8740 |
| Product Name | Bluetooth Module, Hci, External Ant,edr, Version 2.0; Bluetooth Version Laird Connectivity |