Laird Connectivity Antennas TRAB24/49003

Description
Antennas OMNI,Ph,NMO,2.4+4.9 GHz
Datasheet
Description
Antennas OMNI,Ph,NMO,2.4+4.9 GHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas OMNI,Ph,NMO,2.4+4.9 GHz

Antennas OMNI,Ph,NMO,2.4+4.9 GHz

Buy Now Datasheet
Dome Antenna, 4.9-5.85Ghz, 0.7Dbi; Antenna Type Laird Connectivity - 99AC0650 - Newark, An Avnet Company
Chicago, IL, United States
Dome Antenna, 4.9-5.85Ghz, 0.7Dbi; Antenna Type Laird Connectivity
99AC0650
Dome Antenna, 4.9-5.85Ghz, 0.7Dbi; Antenna Type Laird Connectivity 99AC0650
DOME ANTENNA, 4.9-5.85GHZ, 0.7DBI; Antenna Type:Dome; Frequency Min:4.9GHz; Frequency Max:5.85GHz; Antenna Mounting:TAD / NMO; Gain:0.7dBi; VSWR:2; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Horizon tal / Vertical; RoHS Compliant: Yes

DOME ANTENNA, 4.9-5.85GHZ, 0.7DBI; Antenna Type:Dome; Frequency Min:4.9GHz; Frequency Max:5.85GHz; Antenna Mounting:TAD / NMO; Gain:0.7dBi; VSWR:2; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Horizontal / Vertical; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas
Product Number TRAB24/49003 99AC0650
Product Name Antennas Dome Antenna, 4.9-5.85Ghz, 0.7Dbi; Antenna Type Laird Connectivity
Polarization Horizontal; Vertical; Horizontal + Vertical or Polarization Diversity
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers