Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANTENNAS
LAIRD CONNECTIVITY
TMB8UM -- ANTENNAS
Laird Connectivity
Antennas
TMB8UM
Description
Antennas MTM, 58U, MUHFM
Description
Antennas MTM, 58U, MUHFM
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Antennas
TMB8UM
Antennas
TMB8UM
Antennas MTM, 58U, MUHFM
Antennas MTM, 58U, MUHFM
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Antennas
Product Number
TMB8UM
Product Name
Antennas
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Antennas
DL-BWFAK79396500
View Details
Eteily Technologies India Pvt. Ltd.
433MHz Helical Coil Antenna With 1.13mm Cable (L-10CM) + UFL Connector
ET-433HCA-5L10C-U
Specs
Pattern Type
Omni directional
Primary Frequency Range
433.0 MHz
Gain
3 dB
View Details
A.H. Systems Inc.
Log Periodic Antenna
Model SAS-512F-2
Specs
Applications
Aerospace or Military; RF Testing
Pattern Type
Directional
Polarization
Linear
View Details
WAGO
RF Antennas
758-966
Specs
Applications
Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range
850.0 to 2100.0 MHz
Technology Type
Dome
View Details
2
suppliers