Laird Connectivity RF Transceiver Modules and Modems SU60-2230C-U

Description
Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v4.2 Transceiver Module 2.4GHz, 5GHz Antenna Not Included, U.FL Card Edge
Description
Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v4.2 Transceiver Module 2.4GHz, 5GHz Antenna Not Included, U.FL Card Edge
Datasheet
Datasheet Summary
Powered by GS/AI

The SU60-2230C-U is a dual-mode RF transceiver module that supports both WiFi 802.11 a/b/g/n and Bluetooth v4.2. It operates in the 2.4GHz and 5GHz frequency bands, making it suitable for a variety of wireless communication applications. The module features a U.FL card edge connector for antenna attachment, although the antenna is not included. This module is designed for integration into devices requiring reliable wireless connectivity, and it adheres to regulatory standards, including compliance with the EU Radio Equipment Directive 2014/53/EU. The specifications indicate a maximum output power of 20.5 dBm across multiple frequency ranges, ensuring robust signal transmission. Engineers considering this module should evaluate its compatibility with their project requirements, particularly in terms of wireless standards and power output.

Datasheet Summary
Powered by GS/AI

The SU60-2230C-U is a dual-mode RF transceiver module that supports both WiFi 802.11 a/b/g/n and Bluetooth v4.2. It operates in the 2.4GHz and 5GHz frequency bands, making it suitable for a variety of wireless communication applications. The module features a U.FL card edge connector for antenna attachment, although the antenna is not included. This module is designed for integration into devices requiring reliable wireless connectivity, and it adheres to regulatory standards, including compliance with the EU Radio Equipment Directive 2014/53/EU. The specifications indicate a maximum output power of 20.5 dBm across multiple frequency ranges, ensuring robust signal transmission. Engineers considering this module should evaluate its compatibility with their project requirements, particularly in terms of wireless standards and power output.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - SU60-2230C-U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SU60-2230C-U
RF Transceiver Modules and Modems SU60-2230C-U
Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v4.2 Transceiver Module 2.4GHz, 5GHz Antenna Not Included, U.FL Card Edge

Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v4.2 Transceiver Module 2.4GHz, 5GHz Antenna Not Included, U.FL Card Edge

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number SU60-2230C-U
Product Name RF Transceiver Modules and Modems
Package Type Module
Features RoHS
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
Operating Frequency 2400 to 5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 54ABT245/BRA - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details