RF TXRX MODULE BT U.FL CARD EDGE
Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v4.2 Transceiver Module 2.4GHz, 5GHz Antenna Not Included, U.FL Card Edge
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | SU60-2230C-P | SU60-2230C-P |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Frequency | 2400 to 5000 MHz | 2400 to 5000 MHz |
| Data Rate | 3000 kbps | 3000 kbps |
| Sensitivity | -95 dBm | -95 dBm |
| Output Power | 18 dBm | 18 dBm |