Laird Connectivity RF/IF and RFID - RF Transceiver Modules and Modems ST60-SIPT-C

Description
Win Source Part Number: 1183868-ST60-SIPT-C Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Strip Standard Package: 125 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11ac, Bluetooth v4.2 Data Rate: 54Mbps Antenna Type: Antenna Not Included, U.FL Power - Output: 18dBm Sensitivity: -95dBm RF Family/Standard: Bluetooth, WiFi Modulation: 4DQPSK, 8DPSK, GFSK Serial Interfaces: UART, USB Voltage - Supply: 3.3V Package / Case: 60-SMD Module Temperature Range - Operating: -30°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 60 pct. HTSUS: 8517.62.0090 Mfr: Laird Connectivity Inc. Base Product Number: ST60
Request a Quote
Description
Win Source Part Number: 1183868-ST60-SIPT-C Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Strip Standard Package: 125 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11ac, Bluetooth v4.2 Data Rate: 54Mbps Antenna Type: Antenna Not Included, U.FL Power - Output: 18dBm Sensitivity: -95dBm RF Family/Standard: Bluetooth, WiFi Modulation: 4DQPSK, 8DPSK, GFSK Serial Interfaces: UART, USB Voltage - Supply: 3.3V Package / Case: 60-SMD Module Temperature Range - Operating: -30°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 60 pct. HTSUS: 8517.62.0090 Mfr: Laird Connectivity Inc. Base Product Number: ST60
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1183868-ST60-SIPT-C - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1183868-ST60-SIPT-C
RF/IF and RFID - RF Transceiver Modules and Modems 1183868-ST60-SIPT-C
Win Source Part Number: 1183868-ST60-SIPT-C Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Strip Standard Package: 125 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11ac, Bluetooth v4.2 Data Rate: 54Mbps Antenna Type: Antenna Not Included, U.FL Power - Output: 18dBm Sensitivity: -95dBm RF Family/Standard: Bluetooth, WiFi Modulation: 4DQPSK, 8DPSK, GFSK Serial Interfaces: UART, USB Voltage - Supply: 3.3V Package / Case: 60-SMD Module Temperature Range - Operating: -30°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 60 pct. HTSUS: 8517.62.0090 Mfr: Laird Connectivity Inc. Base Product Number: ST60

Win Source Part Number: 1183868-ST60-SIPT-C
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Strip
Standard Package: 125
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11ac, Bluetooth v4.2
Data Rate: 54Mbps
Antenna Type: Antenna Not Included, U.FL
Power - Output: 18dBm
Sensitivity: -95dBm
RF Family/Standard: Bluetooth, WiFi
Modulation: 4DQPSK, 8DPSK, GFSK
Serial Interfaces: UART, USB
Voltage - Supply: 3.3V
Package / Case: 60-SMD Module
Temperature Range - Operating: -30°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 60 pct.
HTSUS: 8517.62.0090
Mfr: Laird Connectivity Inc.
Base Product Number: ST60

Buy Now
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ST60-SIPT-C
RF and Wireless - RF Transceiver Modules and Modems ST60-SIPT-C
RF TXRX MOD BLUETOOTH U.FL SMD

RF TXRX MOD BLUETOOTH U.FL SMD

Supplier's Site
RF Transceiver Modules and Modems - ST60-SIPT-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ST60-SIPT-C
RF Transceiver Modules and Modems ST60-SIPT-C
Bluetooth, WiFi 802.11ac, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Bluetooth, WiFi 802.11ac, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1183868-ST60-SIPT-C ST60-SIPT-C ST60-SIPT-C
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -95 dBm -95 dBm
Output Power 18 dBm -95 dBm 18 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -113 dBm
Output Power 23 dBm
View Details
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details
Bluetooth® 4.0 Low Energy (BLE) Modules for OEM - RB1000HM - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details