Laird Connectivity RF Transceiver Modules and Modems ST60-2230C

Description
Bluetooth, WiFi Bluetooth v4.2 Transceiver Module 2.412GHz ~ 2.484GHz, 5.15GHz ~ 5.925GHz Antenna Not Included, U.FL Card Edge
Description
Bluetooth, WiFi Bluetooth v4.2 Transceiver Module 2.412GHz ~ 2.484GHz, 5.15GHz ~ 5.925GHz Antenna Not Included, U.FL Card Edge
Datasheet
Datasheet Summary
Powered by GS/AI

The ST60-2230C is a compact RF transceiver module designed for wireless communication, featuring dual-band Wi-Fi (802.11ac) and Bluetooth 4.2 capabilities. It measures 22 mm in length, 30 mm in width, and 3.3 mm in thickness. The module supports various interfaces, including SDIO and UART, making it versatile for integration into different systems. This module integrates a complete transmit/receive RF path, including a band pass filter, diplexer, and power management unit. It supports channel bandwidths of 20, 40, and 80 MHz and allows for coexistence between WLAN, Bluetooth, and LTE operations. The ST60-2230C is pre-calibrated for RF performance and includes features such as dynamic voltage scaling for power management. Engineers considering this module should note its compatibility with various host interfaces, including SDIO 3.0 and USB 2.0, and its ability to operate in power-saving modes with an external sleep clock. The module is suitable for applications requiring reliable wireless connectivity in compact designs.

Datasheet Summary
Powered by GS/AI

The ST60-2230C is a compact RF transceiver module designed for wireless communication, featuring dual-band Wi-Fi (802.11ac) and Bluetooth 4.2 capabilities. It measures 22 mm in length, 30 mm in width, and 3.3 mm in thickness. The module supports various interfaces, including SDIO and UART, making it versatile for integration into different systems. This module integrates a complete transmit/receive RF path, including a band pass filter, diplexer, and power management unit. It supports channel bandwidths of 20, 40, and 80 MHz and allows for coexistence between WLAN, Bluetooth, and LTE operations. The ST60-2230C is pre-calibrated for RF performance and includes features such as dynamic voltage scaling for power management. Engineers considering this module should note its compatibility with various host interfaces, including SDIO 3.0 and USB 2.0, and its ability to operate in power-saving modes with an external sleep clock. The module is suitable for applications requiring reliable wireless connectivity in compact designs.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - ST60-2230C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ST60-2230C
RF Transceiver Modules and Modems ST60-2230C
Bluetooth, WiFi Bluetooth v4.2 Transceiver Module 2.412GHz ~ 2.484GHz, 5.15GHz ~ 5.925GHz Antenna Not Included, U.FL Card Edge

Bluetooth, WiFi Bluetooth v4.2 Transceiver Module 2.412GHz ~ 2.484GHz, 5.15GHz ~ 5.925GHz Antenna Not Included, U.FL Card Edge

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ST60-2230C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ST60-2230C
RF and Wireless - RF Transceiver Modules and Modems ST60-2230C
RF TXRX MODULE BT U.FL CARD EDGE

RF TXRX MODULE BT U.FL CARD EDGE

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number ST60-2230C ST60-2230C
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details