Laird Connectivity RF Transceiver Modules and Modems ST60-2230C-U

Description
RX TXRX MOD WIFI U.FL CARD EDGE
Datasheet
Description
RX TXRX MOD WIFI U.FL CARD EDGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - ST60-2230C-U - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
ST60-2230C-U
RF Transceiver Modules and Modems ST60-2230C-U
RX TXRX MOD WIFI U.FL CARD EDGE

RX TXRX MOD WIFI U.FL CARD EDGE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
WiFi Modules (802.11)
ST60-2230C-U
WiFi Modules (802.11) ST60-2230C-U
WiFi Modules (802.11)

WiFi Modules (802.11)

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Network and Communication Chips Network and Communication Chips
Product Number ST60-2230C-U ST60-2230C-U
Product Name RF Transceiver Modules and Modems WiFi Modules (802.11)
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24LE1-F16Q48-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 26LS29DM/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Receivers - SI4767-A20-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details