Laird Connectivity Antennas SQPVHK

Description
Antennas HRDKT,SQUINT VEHICLE
Description
Antennas HRDKT,SQUINT VEHICLE

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
SQPVHK
Antennas SQPVHK
Antennas HRDKT,SQUINT VEHICLE

Antennas HRDKT,SQUINT VEHICLE

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number SQPVHK
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers