Laird Connectivity WiFi Modules (802.11) SDC-MSD40NBT

Description
WiFi Modules (802.11) 802.11a/b/g/n Mini S DIO Module with Ante
Datasheet
Description
WiFi Modules (802.11) 802.11a/b/g/n Mini S DIO Module with Ante
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
WiFi Modules (802.11)
SDC-MSD40NBT
WiFi Modules (802.11) SDC-MSD40NBT
WiFi Modules (802.11) 802.11a/b/g/n Mini S DIO Module with Ante

WiFi Modules (802.11) 802.11a/b/g/n Mini S DIO Module with Ante

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number SDC-MSD40NBT
Product Name WiFi Modules (802.11)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
RF Transceiver ICs - 448-CYW20719B2KUMLGTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Telecom - SI32193-A-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details