RF Transceiver, Bridge 2.4GHz ~ 2.48GHz 54Mbps
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | RMB024-POE |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units |
| Features | RoHS |
| Operating Frequency | 2400 to 2480 MHz |
| Data Rate | 54000 kbps |