RF TXRX MOD ISM > 1GHZ U.FL SMD
General ISM > 1GHz RAMP Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | RM024-S50-C-01 | RM024-S50-C-01 |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz |
| Data Rate | 500 kbps | 500 kbps |
| Sensitivity | -95 dBm | -95 dBm |
| Output Power | 18 dBm | 18 dBm |