Laird Connectivity RF Transceiver Modules - RM024-S125-C-30 RM024-S125-C-30

Description
Manufacturer: Laird Connectivity Inc. Win Source Part Number: 891971-RM024-S125-C- 30 Operating Temperature Range: -40°C ~ 85°C Features: General ISM > 1GHz RAMP Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount Package: Module Package: Tray Mounting: Surface Mount Family Name: RM024-S125 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8517.62.0090 Other Part Number: RM024-S125-C-20-ND, RM024-S125-C-20, Q9415006
Request a Quote Datasheet
Description
Manufacturer: Laird Connectivity Inc. Win Source Part Number: 891971-RM024-S125-C- 30 Operating Temperature Range: -40°C ~ 85°C Features: General ISM > 1GHz RAMP Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount Package: Module Package: Tray Mounting: Surface Mount Family Name: RM024-S125 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8517.62.0090 Other Part Number: RM024-S125-C-20-ND, RM024-S125-C-20, Q9415006
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - RM024-S125-C-30 - 891971-RM024-S125-C-30 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - RM024-S125-C-30
891971-RM024-S125-C-30
RF Transceiver Modules - RM024-S125-C-30 891971-RM024-S125-C-30
Manufacturer: Laird Connectivity Inc. Win Source Part Number: 891971-RM024-S125-C- 30 Operating Temperature Range: -40°C ~ 85°C Features: General ISM > 1GHz RAMP Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount Package: Module Package: Tray Mounting: Surface Mount Family Name: RM024-S125 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8517.62.0090 Other Part Number: RM024-S125-C-20-ND, RM024-S125-C-20, Q9415006

Manufacturer: Laird Connectivity Inc.
Win Source Part Number: 891971-RM024-S125-C-30
Operating Temperature Range: -40°C ~ 85°C
Features: General ISM > 1GHz RAMP Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Package: Module
Package: Tray
Mounting: Surface Mount
Family Name: RM024-S125
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8517.62.0090
Other Part Number: RM024-S125-C-20-ND, RM024-S125-C-20, Q9415006

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - RM024-S125-C-30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
RM024-S125-C-30
RF and Wireless - RF Transceiver Modules and Modems RM024-S125-C-30
RF TXRX MOD ISM > 1GHZ U.FL SMD

RF TXRX MOD ISM > 1GHZ U.FL SMD

Supplier's Site
RF Transceiver Modules and Modems - RM024-S125-C-30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
RM024-S125-C-30
RF Transceiver Modules and Modems RM024-S125-C-30
General ISM > 1GHz RAMP Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

General ISM > 1GHz RAMP Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 891971-RM024-S125-C-30 RM024-S125-C-30 RM024-S125-C-30
Product Name RF Transceiver Modules - RM024-S125-C-30 RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; Module
Operating Frequency 2400 MHz 2400 MHz
Data Rate 500 kbps 500 kbps
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
RF Modules - 7863198 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Ask
Features RoHS
View Details
RF Power Amplifier Module - KMA2020 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 SDIO Module - IGX-SACF1-9379a3-BT - Intelligraphics, Inc.
Specs
RF Modulation GFSK, p/4-DQPSK and 8-DPSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK, 256QAM
Radio Technique Frequency-Hopping Spread Spectrum
Operating Frequency 2400 to 5850 MHz
View Details