Laird Connectivity Antennas QW8253

Description
Antennas WHIP, QW, 5/8,825-89 6MHz
Datasheet
Description
Antennas WHIP, QW, 5/8,825-89 6MHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
QW8253
Antennas QW8253
Antennas WHIP, QW, 5/8,825-89 6MHz

Antennas WHIP, QW, 5/8,825-89 6MHz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number QW8253
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers