Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
LAIRD CONNECTIVITY
PT83NT -- RF CABLE ASSEMBLIES
Laird Connectivity
RF Cable Assemblies
PT83NT
Description
RF Cable Assemblies CASSY, 58A, NM, TNCM
VAST STOCK CO., LIMITED
Done
Description
RF Cable Assemblies CASSY, 58A, NM, TNCM
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
PT83NT
RF Cable Assemblies
PT83NT
RF Cable Assemblies CASSY, 58A, NM, TNCM
RF Cable Assemblies CASSY, 58A, NM, TNCM
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Cable Assemblies
Product Number
PT83NT
Product Name
RF Cable Assemblies
Application
RF
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
HDMI Cables
102578
Specs
Cable Length
30 ft (91.44 dm)
View Details
Beckhoff Automation LLC
ZK4704-0461-2xxx | Motor connection cable 0.75 mm² with itec ® plug for motors with OCT, torsionable
View Details
Mini-Circuits
Phase-Stable Flex Cable, DC-26.5 GHz., 3.5 ft. (1.05m)
CBN-3.5FT-SMSM+
Specs
Application
Instrumentation and Control
Cable Type
Coaxial
Connector Type
SMA-Male
View Details
2
suppliers
ArduSimple
SMA antenna RF cable extender
AS-CAB-SMAF
View Details