Laird Connectivity Coaxial Cables (RF) - PT828NB PT828NB

Description
Manufacturer: Laird Connectivity Inc. Win Source Part Number: 931041-PT828NB Features: Cable Assembly Coaxial BNC to N-Type - 336.0" (8.5m) 28.0' Package: Bulk Family Name: PT828 Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8544.20.0000
Request a Quote
Description
Manufacturer: Laird Connectivity Inc. Win Source Part Number: 931041-PT828NB Features: Cable Assembly Coaxial BNC to N-Type - 336.0" (8.5m) 28.0' Package: Bulk Family Name: PT828 Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8544.20.0000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - PT828NB - 931041-PT828NB - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Cables (RF) - PT828NB
931041-PT828NB
Coaxial Cables (RF) - PT828NB 931041-PT828NB
Manufacturer: Laird Connectivity Inc. Win Source Part Number: 931041-PT828NB Features: Cable Assembly Coaxial BNC to N-Type - 336.0" (8.5m) 28.0' Package: Bulk Family Name: PT828 Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8544.20.0000

Manufacturer: Laird Connectivity Inc.
Win Source Part Number: 931041-PT828NB
Features: Cable Assembly Coaxial BNC to N-Type - 336.0" (8.5m) 28.0'
Package: Bulk
Family Name: PT828
Categories: Cable Assemblies
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
HTSUS: 8544.20.0000

Buy Now
RF Cable Assemblies - PT828NB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
PT828NB
RF Cable Assemblies PT828NB
RF Cable Assemblies CASSY, 58A, NM, BNCM

RF Cable Assemblies CASSY, 58A, NM, BNCM

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies
Product Number 931041-PT828NB PT828NB
Product Name Coaxial Cables (RF) - PT828NB RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products