Laird Connectivity Antennas P1504

Description
Antennas Yagi,ECO,146-150.5MH z
Description
Antennas Yagi,ECO,146-150.5MH z

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
P1504
Antennas P1504
Antennas Yagi,ECO,146-150.5MH z

Antennas Yagi,ECO,146-150.5MH z

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number P1504
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-1 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers