Laird Connectivity Whip Antenna, 863-928Mhz, 5.4Dbi; Antenna Type Laird Connectivity OF86315-FNF

Description
WHIP ANTENNA, 863-928MHZ, 5.4DBI; Antenna Type:Whip; Frequency Min:863MHz; Frequency Max:928MHz; Antenna Mounting:N Connector; Gain:5.4dBi; VSWR:1.4; Input Power:10W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product RoHS Compliant: Yes
Datasheet
Description
WHIP ANTENNA, 863-928MHZ, 5.4DBI; Antenna Type:Whip; Frequency Min:863MHz; Frequency Max:928MHz; Antenna Mounting:N Connector; Gain:5.4dBi; VSWR:1.4; Input Power:10W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Whip Antenna, 863-928Mhz, 5.4Dbi; Antenna Type Laird Connectivity - 99AC0436 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 863-928Mhz, 5.4Dbi; Antenna Type Laird Connectivity
99AC0436
Whip Antenna, 863-928Mhz, 5.4Dbi; Antenna Type Laird Connectivity 99AC0436
WHIP ANTENNA, 863-928MHZ, 5.4DBI; Antenna Type:Whip; Frequency Min:863MHz; Frequency Max:928MHz; Antenna Mounting:N Connector; Gain:5.4dBi; VSWR:1.4; Input Power:10W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product RoHS Compliant: Yes

WHIP ANTENNA, 863-928MHZ, 5.4DBI; Antenna Type:Whip; Frequency Min:863MHz; Frequency Max:928MHz; Antenna Mounting:N Connector; Gain:5.4dBi; VSWR:1.4; Input Power:10W; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
OF86315-FNF
Antennas OF86315-FNF
Antennas OMNI,FG,863-928MHz , 5dBi

Antennas OMNI,FG,863-928MHz , 5dBi

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number 99AC0436 OF86315-FNF
Product Name Whip Antenna, 863-928Mhz, 5.4Dbi; Antenna Type Laird Connectivity Antennas
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details
Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - NN01-003 - Quarktwin Technology Ltd.
Specs
Applications 802.11a/b/g/n, WLAN
Technology Type Chip
View Details