Laird Connectivity Antennas MD24-12

Description
Antennas Dir,Mini,Fixed,NF
Datasheet
Description
Antennas Dir,Mini,Fixed,NF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
MD24-12
Antennas MD24-12
Antennas Dir,Mini,Fixed,NF

Antennas Dir,Mini,Fixed,NF

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number MD24-12
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-18G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers