Laird Connectivity Antennas MBCNMO

Description
Antennas MISCACC,MBC
Description
Antennas MISCACC,MBC

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
MBCNMO
Antennas MBCNMO
Antennas MISCACC,MBC

Antennas MISCACC,MBC

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number MBCNMO
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-574 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers