Laird Connectivity Antennas MAF94431

Description
Antennas Embed,Nanoant,BT2, 2 400MHZ,1dBi,10X3X4
Datasheet
Description
Antennas Embed,Nanoant,BT2, 2 400MHZ,1dBi,10X3X4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
MAF94431
Antennas MAF94431
Antennas Embed,Nanoant,BT2, 2 400MHZ,1dBi,10X3X4

Antennas Embed,Nanoant,BT2, 2 400MHZ,1dBi,10X3X4

Buy Now Datasheet
Antenna, 2.4-2.484 Ghz, Smd; Centre Frequency Laird Connectivity - 99AC0361 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 2.4-2.484 Ghz, Smd; Centre Frequency Laird Connectivity
99AC0361
Antenna, 2.4-2.484 Ghz, Smd; Centre Frequency Laird Connectivity 99AC0361
ANTENNA, 2.4-2.484 GHZ, SMD; Centre Frequency:2.442GHz; Antenna Case Size:10mm x 4mm x 3mm; Product Range:NanoAnt Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

ANTENNA, 2.4-2.484 GHZ, SMD; Centre Frequency:2.442GHz; Antenna Case Size:10mm x 4mm x 3mm; Product Range:NanoAnt Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas
Product Number MAF94431 99AC0361
Product Name Antennas Antenna, 2.4-2.484 Ghz, Smd; Centre Frequency Laird Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers