PUCK ANTENNA, 5.15-5.875GHZ, 4DBI; Antenna Type:Puck; Frequency Min:5.15GHz; Frequency Max:5.875GHz; Antenna Mounting:SMD; Gain:4dBi; VSWR:2.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica
2.4GHz, 5.5GHz WiMax™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 3dBi, 4dBi Solder Surface Mount
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 99AC0357 | MAF94192 | MAF94192 |
| Product Name | Puck Antenna, 5.15-5.875Ghz, 4Dbi; Antenna Type Laird Connectivity | Antennas | RF Antennas |
| Polarization | Vertical | ||
| Primary Frequency Range | 5150.0 to 5875.0 MHz | ||
| Gain | 4 dB |