Laird Connectivity Pcb Antenna, 4.9-6Ghz, 4.8Dbi; Antenna Type Laird Connectivity MAF94149

Description
PCB ANTENNA, 4.9-6GHZ, 4.8DBI; Antenna Type:PCB; Frequency Min:4.9GHz; Frequency Max:6GHz; Antenna Mounting:I-Pex Connector; Gain:4.8dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:MiniRoHS Compliant: Yes
Datasheet
Description
PCB ANTENNA, 4.9-6GHZ, 4.8DBI; Antenna Type:PCB; Frequency Min:4.9GHz; Frequency Max:6GHz; Antenna Mounting:I-Pex Connector; Gain:4.8dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:MiniRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Antenna, 4.9-6Ghz, 4.8Dbi; Antenna Type Laird Connectivity - 99AC0356 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 4.9-6Ghz, 4.8Dbi; Antenna Type Laird Connectivity
99AC0356
Pcb Antenna, 4.9-6Ghz, 4.8Dbi; Antenna Type Laird Connectivity 99AC0356
PCB ANTENNA, 4.9-6GHZ, 4.8DBI; Antenna Type:PCB; Frequency Min:4.9GHz; Frequency Max:6GHz; Antenna Mounting:I-Pex Connector; Gain:4.8dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:MiniRoHS Compliant: Yes

PCB ANTENNA, 4.9-6GHZ, 4.8DBI; Antenna Type:PCB; Frequency Min:4.9GHz; Frequency Max:6GHz; Antenna Mounting:I-Pex Connector; Gain:4.8dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:MiniRoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - MAF94149 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MAF94149
RF Antennas MAF94149
2.4GHz, 5.5GHz Bluetooth, WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 2.5dBi, 4.8dBi U.FL (UMCC), IPEX MHF1 Surface Mount

2.4GHz, 5.5GHz Bluetooth, WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 2.5dBi, 4.8dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now
Sheung Wan, Hong Kong
Antennas
MAF94149
Antennas MAF94149
Antennas Embed,MNblade,80A,11 3IPX

Antennas Embed,MNblade,80A,11 3IPX

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 99AC0356 MAF94149 MAF94149
Product Name Pcb Antenna, 4.9-6Ghz, 4.8Dbi; Antenna Type Laird Connectivity RF Antennas Antennas
Polarization Vertical
Primary Frequency Range 4900.0 to 6000.0 MHz
Gain 4.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2108921-4 - TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
WiFi Antennas - 2753522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 0.0 to 2483.0 MHz
Gain 9 dB
View Details
Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details