Laird Connectivity Antennas GPSIM15FAKRA-C

Description
Antennas GPS,GPO,STD,1.5GHz
Description
Antennas GPS,GPO,STD,1.5GHz

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas GPS,GPO,STD,1.5GHz

Antennas GPS,GPO,STD,1.5GHz

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number GPSIM15FAKRA-C
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Standard Gain Horn - ModelSAS-585 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers