Laird Connectivity Antennas FG9026

Description
Antennas OMNI,FG,902-928MHZ
Datasheet
Description
Antennas OMNI,FG,902-928MHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
FG9026
Antennas FG9026
Antennas OMNI,FG,902-928MHZ

Antennas OMNI,FG,902-928MHZ

Buy Now Datasheet
Whip Antenna, 902-928Mhz, 8.15Dbi; Antenna Type Laird Connectivity - 99AC0286 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 902-928Mhz, 8.15Dbi; Antenna Type Laird Connectivity
99AC0286
Whip Antenna, 902-928Mhz, 8.15Dbi; Antenna Type Laird Connectivity 99AC0286
WHIP ANTENNA, 902-928MHZ, 8.15DBI; Antenna Type:Whip; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:N Connector; Gain:8.15dBi; VSWR:1.5; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product RoHS Compliant: Yes

WHIP ANTENNA, 902-928MHZ, 8.15DBI; Antenna Type:Whip; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:N Connector; Gain:8.15dBi; VSWR:1.5; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas
Product Number FG9026 99AC0286
Product Name Antennas Whip Antenna, 902-928Mhz, 8.15Dbi; Antenna Type Laird Connectivity
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers